AVX Corporation SMD 3pF 50V 0.1pF Capacitor 06035J3R0BBSTR

Description
Cap Silicon 3pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R0BBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 3pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R0BBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3pF 50V 0.1pF Capacitor
68-06035J3R0BBSTR
SMD 3pF 50V 0.1pF Capacitor 68-06035J3R0BBSTR
Cap Silicon 3pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R0BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 3pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J3R0BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J3R0BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982800
MLCCs - Multilayer Ceramic Capacitors 6982800
KYOCERA AVX 06035J3R0BBSTR

KYOCERA AVX 06035J3R0BBSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704690 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704690
MLCCs - Multilayer Ceramic Capacitors 1704690
KYOCERA AVX 06035J3R0BBSTR

KYOCERA AVX 06035J3R0BBSTR

Supplier's Site
Thin Film Capacitors - 478-4459-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4459-1-ND
Thin Film Capacitors 478-4459-1-ND
3pF Thin Film Capacitor 50V 0603 (1608 Metric)

3pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4459-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4459-2-ND
Thin Film Capacitors 478-4459-2-ND
3pF Thin Film Capacitor 50V 0603 (1608 Metric)

3pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4459-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4459-6-ND
Thin Film Capacitors 478-4459-6-ND
3pF Thin Film Capacitor 50V 0603 (1608 Metric)

3pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 1134501-06035J3R0BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Thin Film Capacitors
1134501-06035J3R0BBSTR
Capacitors - Thin Film Capacitors 1134501-06035J3R0BBSTR
Win Source Part Number: 1134501-06035J3R0BBS TR Category: Capacitors>Thin Film Capacitors Series: Accu-P® Features: RF, High Q, Low Loss Package: Tape & Reel Height - Seated (Max): 0.029" (0.73mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 3 pF Tolerance: ±0.1pF Voltage - Rated: 50 V Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06035J3R0BBSTR.; 06035J3R0BBSTR/3K; 06035J3R0BBSTR3K; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06035J3R0BBSTR\\3K,0 6035J3R0BBSTR-ND,478 -4459-1,478-4459-2,0 6035J3R0BBSTR/3K,478 -4459-6

Win Source Part Number: 1134501-06035J3R0BBSTR
Category: Capacitors>Thin Film Capacitors
Series: Accu-P®
Features: RF, High Q, Low Loss
Package: Tape & Reel
Height - Seated (Max): 0.029" (0.73mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 3 pF
Tolerance: ±0.1pF
Voltage - Rated: 50 V
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): 06035J3R0BBSTR.; 06035J3R0BBSTR/3K; 06035J3R0BBSTR3K;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 06035J3R0BBSTR\\3K,06035J3R0BBSTR-ND,478-4459-1,478-4459-2,06035J3R0BBSTR/3K,478-4459-6

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06035J3R0BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J3R0BBSTR
Hi-Q Thin Film Capacitors 06035J3R0BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J3R0BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J3R0BBSTR
Capacitors - Thin Film Capacitors 06035J3R0BBSTR
CAP THIN FILM 3PF 50V 0603

CAP THIN FILM 3PF 50V 0603

Supplier's Site
Thin Film Capacitors - 06035J3R0BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J3R0BBSTR
Thin Film Capacitors 06035J3R0BBSTR
CAP THIN FILM 3PF 50V 0603

CAP THIN FILM 3PF 50V 0603

Supplier's Site Datasheet
Ceramic Capacitor 3Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9821 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9821
Ceramic Capacitor 3Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9821
CERAMIC CAPACITOR 3PF, 50V, 0603 0.1pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CERAMIC CAPACITOR 3PF, 50V, 0603 0.1pF; Capacitance:3pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-06035J3R0BBSTR 6982800 478-4459-1-ND 478-4459-6-ND 1134501-06035J3R0BBSTR 06035J3R0BBSTR 06035J3R0BBSTR 06035J3R0BBSTR 23M9821
Product Name SMD 3pF 50V 0.1pF Capacitor MLCCs - Multilayer Ceramic Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors Ceramic Capacitor 3Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Technology Multilayer Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details