Kyocera Corporation Thin Film Capacitors 06035J2R2AAWTR

Description
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J2R2AAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J2R2AAWTR-ND
Thin Film Capacitors 06035J2R2AAWTR-ND
2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

2.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2PF 50V Capacitor
66-06035J2R2AAWTR
2.2PF 50V Capacitor 66-06035J2R2AAWTR
CAP THIN FILM 2.2PF 50V 0603 Product overview: 06035J2R2AAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J2R2AAWTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 2.2PF 50V 0603 Product overview: 06035J2R2AAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J2R2AAWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J2R2AAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J2R2AAWTR
Capacitors - Thin Film Capacitors 06035J2R2AAWTR
CAP THIN FILM 2.2PF 50V 0603

CAP THIN FILM 2.2PF 50V 0603

Supplier's Site
CAP THIN FILM 2.2PF 50V 0603 - 66-06035J2R2AAWTR - Utmel Electronic Limited
Hong Kong, China
CAP THIN FILM 2.2PF 50V 0603
66-06035J2R2AAWTR
CAP THIN FILM 2.2PF 50V 0603 66-06035J2R2AAWTR
CAP THIN FILM 2.2PF 50V 0603

CAP THIN FILM 2.2PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06035J2R2AAWTR-ND 66-06035J2R2AAWTR 06035J2R2AAWTR 66-06035J2R2AAWTR
Product Name Thin Film Capacitors 2.2PF 50V Capacitor Capacitors - Thin Film Capacitors CAP THIN FILM 2.2PF 50V 0603
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Lead Style Surface Mount (SMT) Surface Mount
Mounting Style Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric) Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details