Kyocera Corporation Hi-Q Thin Film Capacitors 06035J1R8BBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 06035J1R8BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J1R8BBSTR
Hi-Q Thin Film Capacitors 06035J1R8BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 1.8pF 50V 0.1pF Capacitor
68-06035J1R8BBSTR
SMD 1.8pF 50V 0.1pF Capacitor 68-06035J1R8BBSTR
Cap Silicon 1.8pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J1R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8BBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 1.8pF 50V 0±30ppm/°C 0.1pF SMD 0603 125°C T/R Product overview: 06035J1R8BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J1R8BBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 06035J1R8BBSTR - 1000271-06035J1R8BBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J1R8BBSTR
1000271-06035J1R8BBSTR
Thin Film Capacitors - 06035J1R8BBSTR 1000271-06035J1R8BBSTR
Manufacturer: AVX Corporation Win Source Part Number: 1000271-06035J1R8BBS TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 1.8pF Tolerance: ±0.1pF Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000271-06035J1R8BBSTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 50V
Height - Seated (Max): 0.029" (0.73mm)
Mounting: SMD (SMT)
Capacitance: 1.8pF
Tolerance: ±0.1pF
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Thin Film Capacitors - 478-06035J1R8BBSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J1R8BBSTR-ND
Thin Film Capacitors 478-06035J1R8BBSTR-ND
1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J1R8BBSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J1R8BBSTRDKR-ND
Thin Film Capacitors 478-06035J1R8BBSTRDKR-ND
1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J1R8BBSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J1R8BBSTRCT-ND
Thin Film Capacitors 478-06035J1R8BBSTRCT-ND
1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J1R8BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J1R8BBSTR
Capacitors - Thin Film Capacitors 06035J1R8BBSTR
CAP THIN FILM 1.8PF 50V 0603

CAP THIN FILM 1.8PF 50V 0603

Supplier's Site
Ceramic Capacitor 1.8Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9814 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.8Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9814
Ceramic Capacitor 1.8Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9814
CERAMIC CAPACITOR 1.8PF, 50V, 0603 0.1pF; Capacitance:1.8pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 1.8PF, 50V, 0603 0.1pF; Capacitance:1.8pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 06035J1R8BBSTR 68-06035J1R8BBSTR 1000271-06035J1R8BBSTR 478-06035J1R8BBSTR-ND 478-06035J1R8BBSTRDKR-ND 06035J1R8BBSTR 23M9814
Product Name Hi-Q Thin Film Capacitors SMD 1.8pF 50V 0.1pF Capacitor Thin Film Capacitors - 06035J1R8BBSTR Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 1.8Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Packing Method Tape Reel Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details