Kyocera Corporation Thin Film Capacitors 06035J1R3ABTTR

Description
1.3pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.3pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J1R3ABTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J1R3ABTTR-ND
Thin Film Capacitors 06035J1R3ABTTR-ND
1.3pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.3pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06035J1R3ABTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J1R3ABTTR
Hi-Q Thin Film Capacitors 06035J1R3ABTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J1R3ABTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J1R3ABTTR
Capacitors - Thin Film Capacitors 06035J1R3ABTTR
CAP THIN FILM 1.3PF 50V 0603

CAP THIN FILM 1.3PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06035J1R3ABTTR-ND 06035J1R3ABTTR 06035J1R3ABTTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Tape and Reel Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers