Kyocera Corporation Thin Film Capacitors 06035J1R2BBSTR

Description
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote
Description
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06035J1R2BBSTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 1.2 pF and a voltage rating of 50V, making it suitable for various RF and microwave applications. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), essential for maintaining performance at frequencies above 40 GHz. This component is characterized by tight capacitance tolerances, with options as precise as ±0.01 pF, and exhibits excellent stability with respect to time, temperature, frequency, and voltage variations. The capacitor is constructed with high-purity dielectric materials, contributing to its low loss characteristics. Additionally, it is compliant with ISO 9001 and IATF 16949:2016 standards, ensuring high manufacturing quality. The 06035J1R2BBSTR is suitable for applications in cellular communications, satellite systems, and military electronics, among others, making it a reliable choice for engineers seeking precision components for demanding environments.

Datasheet Summary
Powered by GS/AI

The 06035J1R2BBSTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 1.2 pF and a voltage rating of 50V, making it suitable for various RF and microwave applications. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), essential for maintaining performance at frequencies above 40 GHz. This component is characterized by tight capacitance tolerances, with options as precise as ±0.01 pF, and exhibits excellent stability with respect to time, temperature, frequency, and voltage variations. The capacitor is constructed with high-purity dielectric materials, contributing to its low loss characteristics. Additionally, it is compliant with ISO 9001 and IATF 16949:2016 standards, ensuring high manufacturing quality. The 06035J1R2BBSTR is suitable for applications in cellular communications, satellite systems, and military electronics, among others, making it a reliable choice for engineers seeking precision components for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4452-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4452-1-ND
Thin Film Capacitors 478-4452-1-ND
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4452-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4452-2-ND
Thin Film Capacitors 478-4452-2-ND
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4452-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4452-6-ND
Thin Film Capacitors 478-4452-6-ND
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06035J1R2BBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J1R2BBSTR
Hi-Q Thin Film Capacitors 06035J1R2BBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Ceramic Capacitor 1.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx - 23M9812 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx
23M9812
Ceramic Capacitor 1.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx 23M9812
CERAMIC CAPACITOR 1.2PF, 50V, 0603 0.1pF; Capacitance:1.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

CERAMIC CAPACITOR 1.2PF, 50V, 0603 0.1pF; Capacitance:1.2pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Thin Film Capacitors - 06035J1R2BBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J1R2BBSTR
Thin Film Capacitors 06035J1R2BBSTR
CAP THIN FILM 1.2PF 50V 0603

CAP THIN FILM 1.2PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J1R2BBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J1R2BBSTR
Capacitors - Thin Film Capacitors 06035J1R2BBSTR
CAP THIN FILM 1.2PF 50V 0603

CAP THIN FILM 1.2PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4452-1-ND 478-4452-6-ND 06035J1R2BBSTR 23M9812 06035J1R2BBSTR 06035J1R2BBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Ceramic Capacitor 1.2Pf, 50V, 0603 0.1Pf; Capacitance Kyocera Avx Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers