Kyocera Corporation Thin Film Capacitors 06035J1R2AAWTR

Description
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J1R2AAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J1R2AAWTR-ND
Thin Film Capacitors 06035J1R2AAWTR-ND
1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

1.2pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J1R2AAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J1R2AAWTR
Capacitors - Thin Film Capacitors 06035J1R2AAWTR
CAP THIN FILM 1.2PF 50V 0603

CAP THIN FILM 1.2PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 06035J1R2AAWTR-ND 06035J1R2AAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers