Kyocera Corporation Hi-Q Thin Film Capacitors 06035J180FBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 06035J180FBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J180FBSTR
Hi-Q Thin Film Capacitors 06035J180FBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-13044-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13044-6-ND
Thin Film Capacitors 478-13044-6-ND
18pF Thin Film Capacitor 50V 0603 (1608 Metric)

18pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13044-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13044-1-ND
Thin Film Capacitors 478-13044-1-ND
18pF Thin Film Capacitor 50V 0603 (1608 Metric)

18pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13044-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13044-2-ND
Thin Film Capacitors 478-13044-2-ND
18pF Thin Film Capacitor 50V 0603 (1608 Metric)

18pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J180FBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J180FBSTR
Thin Film Capacitors 06035J180FBSTR
CAP THIN FILM 18PF 50V 0603

CAP THIN FILM 18PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J180FBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06035J180FBSTR
Capacitors - Thin Film Capacitors 06035J180FBSTR
CAP THIN FILM 18PF 50V 0603

CAP THIN FILM 18PF 50V 0603

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 06035J180FBSTR 478-13044-6-ND 478-13044-1-ND 06035J180FBSTR 06035J180FBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details