Kyocera Corporation Thin Film Capacitors 06035J110FAWTR

Description
11pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet
Description
11pF Thin Film Capacitor 50V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J110FAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J110FAWTR-ND
Thin Film Capacitors 06035J110FAWTR-ND
11pF Thin Film Capacitor 50V 0603 (1608 Metric)

11pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J110FAWTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
06035J110FAWTR
Capacitors - Thin Film Capacitors 06035J110FAWTR
CAP THIN FILM 11PF 50V 0603

CAP THIN FILM 11PF 50V 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 06035J110FAWTR-ND 06035J110FAWTR
Product Name Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 1 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details