Kyocera Corporation 0.8PF 50V Capacitor 06035J0R8BAWTR

Description
CAP THIN FILM 0.8PF 50V 0603 Product overview: 06035J0R8BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J0R8BAWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP THIN FILM 0.8PF 50V 0603 Product overview: 06035J0R8BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J0R8BAWTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8PF 50V Capacitor
66-06035J0R8BAWTR
0.8PF 50V Capacitor 66-06035J0R8BAWTR
CAP THIN FILM 0.8PF 50V 0603 Product overview: 06035J0R8BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J0R8BAWTR can be used for catalog matching and distributor lookup.

CAP THIN FILM 0.8PF 50V 0603 Product overview: 06035J0R8BAWTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-06035J0R8BAWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 06035J0R8BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J0R8BAWTR-ND
Thin Film Capacitors 06035J0R8BAWTR-ND
0.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.8pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J0R8BAWTR - 904631-06035J0R8BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J0R8BAWTR
904631-06035J0R8BAWTR
Thin Film Capacitors - 06035J0R8BAWTR 904631-06035J0R8BAWTR
Manufacturer: AVX Corporation Win Source Part Number: 904631-06035J0R8BAWT R Series: Accu-F® Operating Temperature Range: -55°C ~ 125°C Features: 0.8 pF Thin Film Capacitor 50 V 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040

Manufacturer: AVX Corporation
Win Source Part Number: 904631-06035J0R8BAWTR
Series: Accu-F®
Operating Temperature Range: -55°C ~ 125°C
Features: 0.8 pF Thin Film Capacitor 50 V 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J0R8BAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J0R8BAWTR
Capacitors - Thin Film Capacitors 06035J0R8BAWTR
CAP THIN FILM 0.8PF 50V 0603

CAP THIN FILM 0.8PF 50V 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 66-06035J0R8BAWTR 06035J0R8BAWTR-ND 904631-06035J0R8BAWTR 06035J0R8BAWTR
Product Name 0.8PF 50V Capacitor Thin Film Capacitors Thin Film Capacitors - 06035J0R8BAWTR Capacitors - Thin Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.00E-7 microF 8.00E-7 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details