0.7pF Thin Film Capacitor 50V 0603 (1608 Metric)
CAP THIN FILM 0.7PF 50V 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06035J0R7BAWTR-ND | 06035J0R7BAWTR |
| Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Lead Style | Surface Mount (SMT) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 0603 (1608 Metric) |