Kyocera Corporation Thin Film Capacitors - 06035J0R6BAWTR 06035J0R6BAWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000270-06035J0R6BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.6pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000270-06035J0R6BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.6pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J0R6BAWTR - 1000270-06035J0R6BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J0R6BAWTR
1000270-06035J0R6BAWTR
Thin Film Capacitors - 06035J0R6BAWTR 1000270-06035J0R6BAWTR
Manufacturer: AVX Corporation Win Source Part Number: 1000270-06035J0R6BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 50V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.6pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000270-06035J0R6BAWTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 50V
Height - Seated (Max): 0.029" (0.73mm)
Mounting: SMD (SMT)
Capacitance: 0.6pF
Tolerance: ±0.1pF
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thin Film Capacitors - 06035J0R6BAWTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
06035J0R6BAWTR-ND
Thin Film Capacitors 06035J0R6BAWTR-ND
0.6pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.6pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 06035J0R6BAWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J0R6BAWTR
Capacitors - Thin Film Capacitors 06035J0R6BAWTR
CAP THIN FILM 0.6PF 50V 0603

CAP THIN FILM 0.6PF 50V 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1000270-06035J0R6BAWTR 06035J0R6BAWTR-ND 06035J0R6BAWTR
Product Name Thin Film Capacitors - 06035J0R6BAWTR Thin Film Capacitors Capacitors - Thin Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.00E-7 microF 6.00E-7 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers