KYOCERA AVX Components Corporation Thin Film Capacitors - 06035J0R5ABSTR 06035J0R5ABSTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 743425-06035J0R5ABST R Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 743425-06035J0R5ABST R Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 06035J0R5ABSTR - 743425-06035J0R5ABSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 06035J0R5ABSTR
743425-06035J0R5ABSTR
Thin Film Capacitors - 06035J0R5ABSTR 743425-06035J0R5ABSTR
Manufacturer: AVX Corporation Win Source Part Number: 743425-06035J0R5ABST R Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 743425-06035J0R5ABSTR
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Hi-Q Thin Film Capacitors - 06035J0R5ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06035J0R5ABSTR
Hi-Q Thin Film Capacitors 06035J0R5ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 0.5pF 50V 0.05pF Capacitor
68-06035J0R5ABSTR
SMD 0.5pF 50V 0.05pF Capacitor 68-06035J0R5ABSTR
Cap Silicon 0.5pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J0R5ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J0R5ABSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.5pF 50V 0±30ppm/°C 0.05pF SMD 0603 125°C T/R Product overview: 06035J0R5ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 50V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 50V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06035J0R5ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-06035J0R5ABSTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J0R5ABSTR-ND
Thin Film Capacitors 478-06035J0R5ABSTR-ND
0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J0R5ABSDKR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J0R5ABSDKR-ND
Thin Film Capacitors 478-06035J0R5ABSDKR-ND
0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-06035J0R5ABSCT-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-06035J0R5ABSCT-ND
Thin Film Capacitors 478-06035J0R5ABSCT-ND
0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

0.5pF Thin Film Capacitor 50V 0603 (1608 Metric)

Buy Now Datasheet
Thin Film Capacitors - 06035J0R5ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
06035J0R5ABSTR
Thin Film Capacitors 06035J0R5ABSTR
CAP THIN FILM 0.5PF 50V 0603

CAP THIN FILM 0.5PF 50V 0603

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 06035J0R5ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06035J0R5ABSTR
Capacitors - Thin Film Capacitors 06035J0R5ABSTR
CAP THIN FILM 0.5PF 50V 0603

CAP THIN FILM 0.5PF 50V 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 743425-06035J0R5ABSTR 06035J0R5ABSTR 68-06035J0R5ABSTR 478-06035J0R5ABSTR-ND 478-06035J0R5ABSDKR-ND 06035J0R5ABSTR 06035J0R5ABSTR
Product Name Thin Film Capacitors - 06035J0R5ABSTR Hi-Q Thin Film Capacitors SMD 0.5pF 50V 0.05pF Capacitor Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Range 5.00E-7 microF 5.00E-7 microF 5.00E-7 microF
WVDC 50 volts 50 volts 50 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers