Kyocera Corporation Ceramic Capacitors 06035G683ZAT2A

Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1258-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1258-6-ND
Ceramic Capacitors 478-1258-6-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1258-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1258-1-ND
Ceramic Capacitors 478-1258-1-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1258-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1258-2-ND
Ceramic Capacitors 478-1258-2-ND
0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.068µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 0.068UF 50V Y5V 0603 - 66-06035G683ZAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.068UF 50V Y5V 0603
66-06035G683ZAT2A
CAP CER 0.068UF 50V Y5V 0603 66-06035G683ZAT2A
CAP CER 0.068UF 50V Y5V 0603

CAP CER 0.068UF 50V Y5V 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-1258-6-ND 478-1258-1-ND 66-06035G683ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.068UF 50V Y5V 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5V
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers