Kyocera Corporation Capacitor, Ceramic, 0.01 Uf, 50V, 0603; Capacitance Kyocera Avx 06035F103KAT2A

Description
CAPACITOR, CERAMIC, 0.01 uF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR, CERAMIC, 0.01 uF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Ceramic, 0.01 Uf, 50V, 0603; Capacitance Kyocera Avx - 66M3240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01 Uf, 50V, 0603; Capacitance Kyocera Avx
66M3240
Capacitor, Ceramic, 0.01 Uf, 50V, 0603; Capacitance Kyocera Avx 66M3240
CAPACITOR, CERAMIC, 0.01 uF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01 uF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3240
Product Name Capacitor, Ceramic, 0.01 Uf, 50V, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers