Kyocera Corporation Ceramic Capacitors 06035F103K4Z2A

Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR81H103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H103KTDKR-ND
Ceramic Capacitors 478-KAF15AR81H103KTDKR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR81H103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H103KTTR-ND
Ceramic Capacitors 478-KAF15AR81H103KTTR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR81H103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR81H103KTCT-ND
Ceramic Capacitors 478-KAF15AR81H103KTCT-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 0.01Uf, 50V, 0603; Capacitance Kyocera Avx - 09R8066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.01Uf, 50V, 0603; Capacitance Kyocera Avx
09R8066
Cap, Mlcc, Aec-Q200, 0.01Uf, 50V, 0603; Capacitance Kyocera Avx 09R8066
CAP, MLCC, AEC-Q200, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.01UF, 50V, 0603; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF15AR81H103KTDKR-ND 478-KAF15AR81H103KTTR-ND 09R8066
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.01Uf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details