Kyocera Corporation Ceramic Capacitors 06035F103K4T2A

Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR81H103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81H103KTCT-ND
Ceramic Capacitors 478-KAM15AR81H103KTCT-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR81H103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81H103KTDKR-ND
Ceramic Capacitors 478-KAM15AR81H103KTDKR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR81H103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR81H103KTTR-ND
Ceramic Capacitors 478-KAM15AR81H103KTTR-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-06035F103K4T2A
SMD 50V 0.01uF Capacitor 60-06035F103K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR81H103KT NW G LOB PN 50V 0.01uF X8 A 581-KAM15AR81H103KT Product overview: 06035F103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035F103K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15AR81H103KT NW G LOB PN 50V 0.01uF X8 A 581-KAM15AR81H103KT Product overview: 06035F103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035F103K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353642
MLCCs - Multilayer Ceramic Capacitors 1353642
KYOCERA AVX 06035F103K4T2A

KYOCERA AVX 06035F103K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358330
MLCCs - Multilayer Ceramic Capacitors 1358330
KYOCERA AVX 06035F103K4T2A

KYOCERA AVX 06035F103K4T2A

Supplier's Site
Ceramic Capacitors - 06035F103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035F103K4T2A
Ceramic Capacitors 06035F103K4T2A
CAP CER 10000PF 50V X8R 0603

CAP CER 10000PF 50V X8R 0603

Supplier's Site Datasheet
Cap, Mlcc, X8R, 0.01Uf, 50V, 0603, Reel; Capacitance Kyocera Avx - 60M3609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X8R, 0.01Uf, 50V, 0603, Reel; Capacitance Kyocera Avx
60M3609
Cap, Mlcc, X8R, 0.01Uf, 50V, 0603, Reel; Capacitance Kyocera Avx 60M3609
CAP, MLCC, X8R, 0.01UF, 50V, 0603, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X8R, 0.01UF, 50V, 0603, REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx - 50R8335 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx
50R8335
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx 50R8335
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X8R, 50 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X8R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx - 13AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx
13AC4467
Cap, 0.01Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx 13AC4467
CAP, 0.01µF, 50V, 10%, X8R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X8R, 0603, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR81H103KTCT-ND 478-KAM15AR81H103KTDKR-ND 60-06035F103K4T2A 1353642 06035F103K4T2A 60M3609 50R8335 13AC4467
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 0.01uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X8R, 0.01Uf, 50V, 0603, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X8R, 50 V Rohs Compliant Kyocera Avx Cap, 0.01Μf, 50V, 10%, X8R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X8R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers