KYOCERA AVX Components Corporation Ceramic Capacitors 06035E223MAT2A

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035E223MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035E223MAT2A-ND
Ceramic Capacitors 06035E223MAT2A-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor Z5U 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035E223MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06035E223MAT2A
Capacitors - Ceramic Capacitors 06035E223MAT2A
CAP CER 0.022UF 50V Z5U 0603

CAP CER 0.022UF 50V Z5U 0603

Supplier's Site
Capacitor, Ceramic, 0.022 Uf, 50V, 0603; Capacitance Kyocera Avx - 30H0615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.022 Uf, 50V, 0603; Capacitance Kyocera Avx
30H0615
Capacitor, Ceramic, 0.022 Uf, 50V, 0603; Capacitance Kyocera Avx 30H0615
CAPACITOR, CERAMIC, 0.022 uF, 50V, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.022 uF, 50V, 0603; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035E223MAT2A-ND 06035E223MAT2A 30H0615
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.022 Uf, 50V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/021301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details