1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
1µF ±20% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51H105MT NEW GLOBAL PN 50V 1uF X5 A 581-KGM15BR51H105MT Product overview: 06035D105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035D105MAT2A can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM15BR51H105MTTR-ND | 478-KGM15BR51H105MTDKR-ND | 60-06035D105MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 50V 1uF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF |