Kyocera Corporation SMD 50V 1uF Capacitor 06035D105KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51H105KT NEW GLOBAL PN 50V 1uF X5 A 581-KGM15BR51H105KT Product overview: 06035D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035D105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51H105KT NEW GLOBAL PN 50V 1uF X5 A 581-KGM15BR51H105KT Product overview: 06035D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035D105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-06035D105KAT2A
SMD 50V 1uF Capacitor 60-06035D105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51H105KT NEW GLOBAL PN 50V 1uF X5 A 581-KGM15BR51H105KT Product overview: 06035D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035D105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51H105KT NEW GLOBAL PN 50V 1uF X5 A 581-KGM15BR51H105KT Product overview: 06035D105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035D105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15BR51H105KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51H105KTTR-ND
Ceramic Capacitors 478-KGM15BR51H105KTTR-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51H105KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51H105KTDKR-ND
Ceramic Capacitors 478-KGM15BR51H105KTDKR-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51H105KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51H105KTCT-ND
Ceramic Capacitors 478-KGM15BR51H105KTCT-ND
1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035D105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035D105KAT2A
Ceramic Capacitors 06035D105KAT2A
CAP CER 1UF 50V X5R 0603

CAP CER 1UF 50V X5R 0603

Supplier's Site Datasheet
Cap, 1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3284
Cap, 1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3284
CAP, 1UF, 50V, MLCC, 0603; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 1UF, 50V, MLCC, 0603; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035D105KAT2A 478-KGM15BR51H105KTTR-ND 478-KGM15BR51H105KTDKR-ND 06035D105KAT2A 50AH3284
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details