Kyocera Corporation CAP CER 10000PF 50V X5R 0603 06035D103KAT2A

Description
CAP CER 10000PF 50V X5R 0603
Description
CAP CER 10000PF 50V X5R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 10000PF 50V X5R 0603 - 66-06035D103KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V X5R 0603
66-06035D103KAT2A
CAP CER 10000PF 50V X5R 0603 66-06035D103KAT2A
CAP CER 10000PF 50V X5R 0603

CAP CER 10000PF 50V X5R 0603

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3235 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3235
Ceramic Capacitor 0.01Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3235
CERAMIC CAPACITOR 0.01UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-06035D103KAT2A 66M3235
Product Name CAP CER 10000PF 50V X5R 0603 Ceramic Capacitor 0.01Uf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details