KYOCERA AVX Components Corporation Ceramic Capacitors 06035D103JAT2A

Description
CAP CER 10000PF 50V X5R 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035D103JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035D103JAT2ADKR-ND
Ceramic Capacitors 478-06035D103JAT2ADKR-ND
CAP CER 10000PF 50V X5R 0603

CAP CER 10000PF 50V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035D103JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035D103JAT2ATR-ND
Ceramic Capacitors 478-06035D103JAT2ATR-ND
10000pF ±5% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035D103JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035D103JAT2ACT-ND
Ceramic Capacitors 478-06035D103JAT2ACT-ND
CAP CER 10000PF 50V X5R 0603

CAP CER 10000PF 50V X5R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06035D103JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06035D103JAT2A
Capacitors - Ceramic Capacitors 06035D103JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-06035D103JAT2ADKR-ND 478-06035D103JAT2ATR-ND 06035D103JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details