AVX Corporation Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C822KAT2A.

Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30AC2639 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30AC2639
Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30AC2639
CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:8200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2639
Product Name Ceramic Capacitor 8200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers