AVX Corporation Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C683KAT2A.

Description
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 26AC5505 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
26AC5505
Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 26AC5505
CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5505
Product Name Ceramic Capacitor 0.068Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details