Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H682KT NEW GLOBAL PN 50V 6800pF A 581-KAF15AR71H682KT Product overview: 06035C682K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 6800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 6800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C682K4Z2A can be used for catalog matching and distributor lookup.
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-06035C682K4Z2A | 478-KAF15AR71H682KTTR-ND | 478-KAF15AR71H682KTDKR-ND |
| Product Name | SMD 50V 6800pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |