Kyocera Corporation Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx 06035C681MAT2A

Description
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx - 02H6023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx
02H6023
Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx 02H6023
CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 680PF, 50V, X7R, 20%, 0603; Capacitance:680pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C681MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C681MAT2A
Ceramic Capacitors 06035C681MAT2A
CAP CER 680PF 50V X7R 0603

CAP CER 680PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 02H6023 06035C681MAT2A
Product Name Capacitor Ceramic, 680Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details