CAP CER 680PF 50V X7R 0603
CERAMIC CAPACITOR, 680PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 680 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 680PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 680PF 50V X7R 0603
| Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 66-06035C681KAT2A | 63H2469 | 95W9221 | 92AH6337 | 06035C681KAT2A |
| Product Name | CAP CER 680PF 50V X7R 0603 | Ceramic Capacitor, 680Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 680 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Cap, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |