Kyocera Corporation Ceramic Capacitors 06035C474KAT4A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C474KAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT4ACT-ND
Ceramic Capacitors 478-06035C474KAT4ACT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C474KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT4ATR-ND
Ceramic Capacitors 478-06035C474KAT4ATR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C474KAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT4ADKR-ND
Ceramic Capacitors 478-06035C474KAT4ADKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06035C474KAT4ACT-ND 478-06035C474KAT4ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details