Kyocera Corporation Ceramic Capacitors 06035C474KAT2A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 0.47 µF, 50V MLCC capacitor in a 0603 package, featuring an X7R dielectric. It operates effectively within a temperature range of -55°C to +125°C, with a capacitance variation of ±15% across this range. The capacitor has a maximum dissipation factor of 10% for its voltage rating and an insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less. It is suitable for applications where capacitance changes due to applied voltage are acceptable. The component is RoHS compliant and comes with a capacitance tolerance of ±10%. This capacitor is appropriate for various industrial applications requiring reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The product is a 0.47 µF, 50V MLCC capacitor in a 0603 package, featuring an X7R dielectric. It operates effectively within a temperature range of -55°C to +125°C, with a capacitance variation of ±15% across this range. The capacitor has a maximum dissipation factor of 10% for its voltage rating and an insulation resistance of 100,000 M,Ѷ or 1000 M,Ѷ-µF, whichever is less. It is suitable for applications where capacitance changes due to applied voltage are acceptable. The component is RoHS compliant and comes with a capacitance tolerance of ±10%. This capacitor is appropriate for various industrial applications requiring reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C474KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT2ACT-ND
Ceramic Capacitors 478-06035C474KAT2ACT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C474KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT2ADKR-ND
Ceramic Capacitors 478-06035C474KAT2ADKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C474KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C474KAT2ATR-ND
Ceramic Capacitors 478-06035C474KAT2ATR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 50V Capacitor
60-06035C474KAT2A
SMD 0.47uF 50V Capacitor 60-06035C474KAT2A
Cap Ceramic 0.47uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06035C474KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C474KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 50V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06035C474KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C474KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C474KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C474KAT2A
Ceramic Capacitors 06035C474KAT2A
CAP CER 0.47UF 50V X7R 0603

CAP CER 0.47UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4849
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4849
CAP, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4850
Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4850
CAP, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 0.47UF, 50V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-06035C474KAT2ACT-ND 478-06035C474KAT2ADKR-ND 60-06035C474KAT2A 06035C474KAT2A 08AK4849
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.47uF 50V Capacitor Ceramic Capacitors Cap, 0.47Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers