Kyocera Corporation Ceramic Capacitor 0.047Uf 50V, X7R, 0603, Full Reel; Capacitance Kyocera Avx 06035C473KAT4A

Description
CERAMIC CAPACITOR 0.047UF 50V, X7R, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.047UF 50V, X7R, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 50V, X7R, 0603, Full Reel; Capacitance Kyocera Avx - 66M3225 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 0603, Full Reel; Capacitance Kyocera Avx
66M3225
Ceramic Capacitor 0.047Uf 50V, X7R, 0603, Full Reel; Capacitance Kyocera Avx 66M3225
CERAMIC CAPACITOR 0.047UF 50V, X7R, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035C473KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C473KAT4A
Ceramic Capacitors 06035C473KAT4A
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M3225 06035C473KAT4A
Product Name Ceramic Capacitor 0.047Uf 50V, X7R, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details