Kyocera Corporation Ceramic Capacitors 06035C473KAR1-EM

Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C473KAR1-EMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C473KAR1-EMTR-ND
Ceramic Capacitors 478-06035C473KAR1-EMTR-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035C473KAR1-EMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C473KAR1-EMCT-ND
Ceramic Capacitors 478-06035C473KAR1-EMCT-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06035C473KAR1-EMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C473KAR1-EMDKR-ND
Ceramic Capacitors 478-06035C473KAR1-EMDKR-ND
CAP CER 0.047UF 50V X7R 0603

CAP CER 0.047UF 50V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06035C473KAR1-EMTR-ND 478-06035C473KAR1-EMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details