Kyocera Corporation Ceramic Capacitors 06035C472K4Z4A

Description
CAP CER 4700PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 4700PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71H472KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KMCT-ND
Ceramic Capacitors 478-KAF15AR71H472KMCT-ND
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H472KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KMTR-ND
Ceramic Capacitors 478-KAF15AR71H472KMTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H472KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H472KMDKR-ND
Ceramic Capacitors 478-KAF15AR71H472KMDKR-ND
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M3220 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M3220
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M3220
CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06035C472K4Z4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C472K4Z4A
Ceramic Capacitors 06035C472K4Z4A
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF15AR71H472KMCT-ND 478-KAF15AR71H472KMDKR-ND 66M3220 06035C472K4Z4A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details