4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CERAMIC CAPACITOR 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, 10%, X7R, 50 V RoHS Compliant: Yes
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 4700PF 50V X7R 0603
CAP CER 4700PF 50V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM15AR71H472KMCT-ND | 478-KAM15AR71H472KMDKR-ND | 55J4677 | 85R5681 | 06035C472K4T4A | 06035C472K4T4A | 66-06035C472K4T4A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 50 V Rohs Compliant Kyocera Avx | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | CAP CER 4700PF 50V X7R 0603 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |