AVX Corporation Ceramic Capacitors - 06035C471KAT2A 06035C471KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000267-06035C471KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000267-06035C471KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C471KAT2A - 1000267-06035C471KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C471KAT2A
1000267-06035C471KAT2A
Ceramic Capacitors - 06035C471KAT2A 1000267-06035C471KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000267-06035C471KAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000267-06035C471KAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 50V 470pF Capacitor
60-06035C471KAT2A
SMD 50V 470pF Capacitor 60-06035C471KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H471KT NEW GLOBAL PN 50V 470pF A 581-KGM15AR71H471KT Product overview: 06035C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C471KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H471KT NEW GLOBAL PN 50V 470pF A 581-KGM15AR71H471KT Product overview: 06035C471KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 470pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 470pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C471KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 34K0289 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
34K0289
Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 34K0289
CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 50V, X7R, 10%, 0603; Capacitance:470pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W1399 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W1399
Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W1399
SMD Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 470 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C471KAT2A
Ceramic Capacitors 06035C471KAT2A
CAP CER 470PF 50V X7R 0603

CAP CER 470PF 50V X7R 0603

Supplier's Site Datasheet
CAP CER 470PF 50V X7R 0603 - 66-06035C471KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 50V X7R 0603
66-06035C471KAT2A
CAP CER 470PF 50V X7R 0603 66-06035C471KAT2A
CAP CER 470PF 50V X7R 0603

CAP CER 470PF 50V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000267-06035C471KAT2A 60-06035C471KAT2A 34K0289 95W1399 06035C471KAT2A 66-06035C471KAT2A
Product Name Ceramic Capacitors - 06035C471KAT2A SMD 50V 470pF Capacitor Ceramic Capacitor, 470Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 470 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 470PF 50V X7R 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH200K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers