Kyocera Corporation Ceramic Capacitors 06035C470JAT2A

Description
47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06035C470JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C470JAT2ADKR-ND
Ceramic Capacitors 478-06035C470JAT2ADKR-ND
47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C470JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C470JAT2ATR-ND
Ceramic Capacitors 478-06035C470JAT2ATR-ND
47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06035C470JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06035C470JAT2ACT-ND
Ceramic Capacitors 478-06035C470JAT2ACT-ND
47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

47pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06035C470JAT2ADKR-ND 478-06035C470JAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers