Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035C393KAT2A

Description
KYOCERA AVX 06035C393KAT2A
Request a Quote
Description
KYOCERA AVX 06035C393KAT2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364686 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364686
MLCCs - Multilayer Ceramic Capacitors 1364686
KYOCERA AVX 06035C393KAT2A

KYOCERA AVX 06035C393KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353632
MLCCs - Multilayer Ceramic Capacitors 1353632
KYOCERA AVX 06035C393KAT2A

KYOCERA AVX 06035C393KAT2A

Supplier's Site
Capacitor Ceramic 0.039Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 60R6239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.039Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
60R6239
Capacitor Ceramic 0.039Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 60R6239
CAPACITOR CERAMIC 0.039UF 50V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.039UF 50V, X7R, 10%, 0603; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 92H2422 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
92H2422
Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 92H2422
CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8333 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8333
Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8333
Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364686 1353632 60R6239 92H2422 50R8333
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.039Uf 50V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 0.039Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details