AVX Corporation Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C392KAT2A.

Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30AC2638 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30AC2638
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30AC2638
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2638
Product Name Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers