Kyocera Corporation SMD 50V 3900pF Capacitor 06035C392KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H392KT NEW GLOBAL PN 50V 3900pF A 581-KGM15AR71H392KT Product overview: 06035C392KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3900pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3900pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C392KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H392KT NEW GLOBAL PN 50V 3900pF A 581-KGM15AR71H392KT Product overview: 06035C392KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3900pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3900pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C392KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 3900pF Capacitor
60-06035C392KAT2A
SMD 50V 3900pF Capacitor 60-06035C392KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H392KT NEW GLOBAL PN 50V 3900pF A 581-KGM15AR71H392KT Product overview: 06035C392KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3900pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3900pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C392KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71H392KT NEW GLOBAL PN 50V 3900pF A 581-KGM15AR71H392KT Product overview: 06035C392KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3900pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3900pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C392KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331309-06035C392KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331309-06035C392KAT2A
Capacitors - Ceramic Capacitors 1331309-06035C392KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1331309-06035C392KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 3900 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06035C392KAT2A\\4K,4 78-1222-2,478-1222-1 ,06035C392KAT2A/4K,4 78-1222-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1331309-06035C392KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3900 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06035C392KAT2A\\4K,478-1222-2,478-1222-1,06035C392KAT2A/4K,478-1222-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 06035C392KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C392KAT2A
Ceramic Capacitors 06035C392KAT2A
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Supplier's Site Datasheet
CAP CER 3900PF 50V X7R 0603 - 66-06035C392KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 3900PF 50V X7R 0603
66-06035C392KAT2A
CAP CER 3900PF 50V X7R 0603 66-06035C392KAT2A
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Supplier's Site
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0605 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0605
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0605
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9217 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9217
Smd Multilayer Ceramic Capacitor, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9217
SMD Multilayer Ceramic Capacitor, 3900 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3900 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2899 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2899
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2899
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035C392KAT2A 1331309-06035C392KAT2A 06035C392KAT2A 66-06035C392KAT2A 30H0605 95W9217
Product Name SMD 50V 3900pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 3900PF 50V X7R 0603 Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3900 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details