The Capacitor Ceramic 3900pF, 50V, X7R, 10%, 0603 from Kyocera Avx is designed for automotive applications, ensuring reliability and performance in demanding environments. It features a capacitance of 3900pF with a tolerance of ±10%, making it suitable for various electronic circuits. The capacitor is housed in a 0603 case style, which is a standard size for surface mount devices (SMD). It utilizes an X7R dielectric, known for its stability over a wide temperature range and voltage. The product is RoHS compliant, indicating it meets environmental regulations. This capacitor is ideal for engineers looking for a reliable component for automotive or other high-performance applications.
3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 0603; Capacitance:3900pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KAM15AR71H392KMTR-ND | 78M3721 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |