Kyocera Corporation Ceramic Capacitors 06035C392K4T2A

Description
CAP CER 3900PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 3900PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71H392KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H392KTCT-ND
Ceramic Capacitors 478-KAM15AR71H392KTCT-ND
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H392KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H392KTDKR-ND
Ceramic Capacitors 478-KAM15AR71H392KTDKR-ND
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71H392KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71H392KTTR-ND
Ceramic Capacitors 478-KAM15AR71H392KTTR-ND
3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3900pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4664 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4664
Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4664
CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3900PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71H392KTCT-ND 478-KAM15AR71H392KTDKR-ND 55J4664
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3900Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details