Kyocera Corporation Ceramic Capacitors 06035C332KAT4A

Description
CAP CER 3300PF 50V X7R 0603
Datasheet
Description
CAP CER 3300PF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C332KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C332KAT4A
Ceramic Capacitors 06035C332KAT4A
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0603 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0603
Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0603
CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 50V, 0603; Capacitance Kyocera Avx - 96Y8363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 50V, 0603; Capacitance Kyocera Avx
96Y8363
Cap, Mlcc, X7R, 3300Pf, 50V, 0603; Capacitance Kyocera Avx 96Y8363
CAP, MLCC, X7R, 3300PF, 50V, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 50V, 0603; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035C332KAT4A 30H0603
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers