Kyocera Corporation Ceramic Capacitors 06035C331KAT2A

Description
CAP CER 330PF 50V X7R 0603
Datasheet
Description
CAP CER 330PF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C331KAT2A
Ceramic Capacitors 06035C331KAT2A
CAP CER 330PF 50V X7R 0603

CAP CER 330PF 50V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 50H7813 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
50H7813
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 50H7813
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2897
Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2897
CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 50V, X7R, 10%, 0603; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6335
Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6335
CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06035C331KAT2A 50H7813 92AH6335
Product Name Ceramic Capacitors Ceramic Capacitor, 330Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 330Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details