Kyocera Corporation Ceramic Capacitors 06035C273KAZ2A

Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71H273KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H273KTTR-ND
Ceramic Capacitors 478-KGF15AR71H273KTTR-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H273KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H273KTCT-ND
Ceramic Capacitors 478-KGF15AR71H273KTCT-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71H273KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71H273KTDKR-ND
Ceramic Capacitors 478-KGF15AR71H273KTDKR-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035C273KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C273KAZ2A
Ceramic Capacitors 06035C273KAZ2A
CAP CER 0.027UF 50V X7R 0603

CAP CER 0.027UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71H273KTTR-ND 478-KGF15AR71H273KTDKR-ND 06035C273KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details