Kyocera Corporation Cap, Mlcc, X7R, 0.027Uf, 50V, 0603; Capacitance Kyocera Avx 06035C273J4Z4A

Description
CAP, MLCC, X7R, 0.027UF, 50V, 0603; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.027UF, 50V, 0603; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603; Capacitance Kyocera Avx - 09R7996 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603; Capacitance Kyocera Avx
09R7996
Cap, Mlcc, X7R, 0.027Uf, 50V, 0603; Capacitance Kyocera Avx 09R7996
CAP, MLCC, X7R, 0.027UF, 50V, 0603; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.027UF, 50V, 0603; Capacitance:27000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C273J4Z4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C273J4Z4A
Ceramic Capacitors 06035C273J4Z4A
CAP CER 0.027UF 50V X7R 0603

CAP CER 0.027UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 09R7996 06035C273J4Z4A
Product Name Cap, Mlcc, X7R, 0.027Uf, 50V, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C11CF0R5B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details