2700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 2700PF 50V X7R 0603
CAP CER 2700PF 50V X7R 0603
CAPACITOR CERAMIC 2700PF, 50V, X7R, 10%, 0603; Capacitance:2700pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 2700PF 50V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM15AR71H272KTTR-ND | 478-KAM15AR71H272KTDKR-ND | 55J4621 | 06035C272K4T2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 2700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |