Kyocera Corporation Ceramic Capacitors - 06035C224KAT2A 06035C224KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 850994-06035C224KAT2 A Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10053-6, 478-10053-1, 478-10053-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 850994-06035C224KAT2 A Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10053-6, 478-10053-1, 478-10053-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035C224KAT2A - 850994-06035C224KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035C224KAT2A
850994-06035C224KAT2A
Ceramic Capacitors - 06035C224KAT2A 850994-06035C224KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 850994-06035C224KAT2 A Features: 0.22 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10053-6, 478-10053-1, 478-10053-2

Manufacturer: AVX Corporation
Win Source Part Number: 850994-06035C224KAT2A
Features: 0.22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10053-6, 478-10053-1, 478-10053-2

Buy Now Datasheet
Singapore, Singapore
SMD 50V 0.22uF Capacitor
60-06035C224KAT2A
SMD 50V 0.22uF Capacitor 60-06035C224KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGM15BR71H224KT Product overview: 06035C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C224KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGM15BR71H224KT Product overview: 06035C224KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C224KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06035C224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C224KAT2A
Ceramic Capacitors 06035C224KAT2A
CAP CER 0.22UF 50V X7R 0603

CAP CER 0.22UF 50V X7R 0603

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3283
Cap, 0.22Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3283
CAP, 0.22UF, 50V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 0.22UF, 50V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 850994-06035C224KAT2A 60-06035C224KAT2A 06035C224KAT2A 50AH3283
Product Name Ceramic Capacitors - 06035C224KAT2A SMD 50V 0.22uF Capacitor Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - C11CF4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details