AVX Corporation Ceramic Capacitors 06035C223J4Z4A

Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71H223JMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H223JMTR-ND
Ceramic Capacitors 478-KAF15AR71H223JMTR-ND
0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
66M3209
Ceramic Capacitor 0.022Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 66M3209
CERAMIC CAPACITOR 0.022UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 5%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAF15AR71H223JMTR-ND 66M3209
Product Name Ceramic Capacitors Ceramic Capacitor 0.022Uf 50V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers