Kyocera Corporation Capacitor Ceramic 2200Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx 06035C222M4T2A

Description
CAPACITOR CERAMIC 2200PF, 50V, X7R, 20%, 0603; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 2200PF, 50V, X7R, 20%, 0603; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 2200Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx - 66M3207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx
66M3207
Capacitor Ceramic 2200Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx 66M3207
CAPACITOR CERAMIC 2200PF, 50V, X7R, 20%, 0603; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X7R, 20%, 0603; Capacitance:2200pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3207
Product Name Capacitor Ceramic 2200Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details