Kyocera Corporation Capacitors - Ceramic Capacitors 06035C222K4Z2A

Description
Win Source Part Number: 1337435-06035C222K4Z 2A Category: Capacitors - Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1337435-06035C222K4Z 2A Category: Capacitors - Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1337435-06035C222K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1337435-06035C222K4Z2A
Capacitors - Ceramic Capacitors 1337435-06035C222K4Z2A
Win Source Part Number: 1337435-06035C222K4Z 2A Category: Capacitors - Ceramic Capacitors Series: FLEXITERM® Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: Automotive, Boardflex Sensitive Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1337435-06035C222K4Z2A
Category: Capacitors - Ceramic Capacitors
Series: FLEXITERM®
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 50V 2200pF Capacitor
60-06035C222K4Z2A
SMD 50V 2200pF Capacitor 60-06035C222K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H222KT NW G LOB PN 50V 2200pF X7 A 581-KAF15AR71H222KT Product overview: 06035C222K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C222K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR71H222KT NW G LOB PN 50V 2200pF X7 A 581-KAF15AR71H222KT Product overview: 06035C222K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 2200pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 2200pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035C222K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KAF15AR71H222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H222KTTR-ND
Ceramic Capacitors 478-KAF15AR71H222KTTR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H222KTCT-ND
Ceramic Capacitors 478-KAF15AR71H222KTCT-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF15AR71H222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71H222KTDKR-ND
Ceramic Capacitors 478-KAF15AR71H222KTDKR-ND
2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3205 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3205
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3205
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1337435-06035C222K4Z2A 60-06035C222K4Z2A 478-KAF15AR71H222KTTR-ND 478-KAF15AR71H222KTDKR-ND 66M3205
Product Name Capacitors - Ceramic Capacitors SMD 50V 2200pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details