CAP CER 220PF 50V X7R 0603
CAPACITOR CERAMIC, 220PF, 50V, X7R, 20%, 0603; Capacitance:220pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 06035C221MAT4A | 55J4595 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 220Pf, 50V, X7R, 20%, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor; SMD |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |