Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06035C221KAT2A

Description
KYOCERA AVX 06035C221KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035C221KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356258 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356258
MLCCs - Multilayer Ceramic Capacitors 1356258
KYOCERA AVX 06035C221KAT2A

KYOCERA AVX 06035C221KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1349682 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349682
MLCCs - Multilayer Ceramic Capacitors 1349682
KYOCERA AVX 06035C221KAT2A

KYOCERA AVX 06035C221KAT2A

Supplier's Site
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 02J0455 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
02J0455
Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 02J0455
CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 220Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 89W0558 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 220Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
89W0558
Mlcc Capacitor, 220Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 89W0558
MLCC CAPACITOR, 220pF, 50V, X7R, 10%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

MLCC CAPACITOR, 220pF, 50V, X7R, 10%, 0603; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5680 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5680
Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5680
SMD Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 220 pF, 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 04X9338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
04X9338
Cap, 220Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 04X9338
CAP, 220PF, 50V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06035C221KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035C221KAT2A
Ceramic Capacitors 06035C221KAT2A
CAP CER 220PF 50V X7R 0603

CAP CER 220PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356258 02J0455 85R5680 04X9338 06035C221KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 220Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 220 Pf, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 220Pf, 50V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers